Vishay Intertechnology, Inc. RES 7.87 OHM 10W 1% AXIAL LUGS RER65F7R87RC02

Description
RES 7.87ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 7.87ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87 OHM 10W 1% AXIAL LUGS - RER65F7R87RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87 OHM 10W 1% AXIAL LUGS
RER65F7R87RC02
RES 7.87 OHM 10W 1% AXIAL LUGS RER65F7R87RC02
RES 7.87ohm 10W 1% AXIAL LUGS

RES 7.87ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F7R87RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F7R87RC02-ND
Chassis Mount Resistors RER65F7R87RC02-ND
7.87 Ohms ±1% 10W Wirewound Chassis Mount Resistor

7.87 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F7R87RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F7R87RC02
Chassis Mount Resistors RER65F7R87RC02
RES CHAS MNT 7.87 OHM 1% 10W

RES CHAS MNT 7.87 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F7R87RC02 RER65F7R87RC02-ND RER65F7R87RC02
Product Name RES 7.87 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 7.87 ohms 7.87 ohms 7.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Chassis Mount Resistors - 4-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers