Vishay Intertechnology, Inc. RES 7.68 OHM 10W 1% AXIAL LUGS RER65F7R68MCSL

Description
RES 7.68ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 7.68ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68 OHM 10W 1% AXIAL LUGS - RER65F7R68MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68 OHM 10W 1% AXIAL LUGS
RER65F7R68MCSL
RES 7.68 OHM 10W 1% AXIAL LUGS RER65F7R68MCSL
RES 7.68ohm 10W 1% AXIAL LUGS

RES 7.68ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F7R68MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F7R68MCSL-ND
Chassis Mount Resistors RER65F7R68MCSL-ND
7.68 Ohms ±1% 10W Wirewound Chassis Mount Resistor

7.68 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F7R68MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F7R68MCSL
Chassis Mount Resistors RER65F7R68MCSL
RES CHAS MNT 7.68 OHM 1% 10W

RES CHAS MNT 7.68 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F7R68MCSL RER65F7R68MCSL-ND RER65F7R68MCSL
Product Name RES 7.68 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 7.68 ohms 7.68 ohms 7.68 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers