Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F7R50RCSL

Description
7.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
7.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F7R50RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F7R50RCSL-ND
Chassis Mount Resistors RER65F7R50RCSL-ND
7.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

7.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 7.5 OHM 10W 1% AXIAL LUGS - RER65F7R50RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 10W 1% AXIAL LUGS
RER65F7R50RCSL
RES 7.5 OHM 10W 1% AXIAL LUGS RER65F7R50RCSL
RES 7.5ohm 10W 1% AXIAL LUGS

RES 7.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F7R50RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F7R50RCSL
Chassis Mount Resistors RER65F7R50RCSL
RES CHAS MNT 7.5 OHM 1% 10W

RES CHAS MNT 7.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F7R50RCSL-ND RER65F7R50RCSL RER65F7R50RCSL
Product Name Chassis Mount Resistors RES 7.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details