Vishay Intertechnology, Inc. Res Wirewound 7.5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER65F7R50RC02

Description
Res Wirewound 7.5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 7.5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER65F7R50RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER65F7R50RC02
Res Wirewound 7.5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER65F7R50RC02
Res Wirewound 7.5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 7.5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65F7R50RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F7R50RC02-ND
Chassis Mount Resistors RER65F7R50RC02-ND
7.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

7.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F7R50RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F7R50RC02
Chassis Mount Resistors RER65F7R50RC02
RES CHAS MNT 7.5 OHM 1% 10W

RES CHAS MNT 7.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F7R50RC02 RER65F7R50RC02-ND RER65F7R50RC02
Product Name Res Wirewound 7.5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details