Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F7R50MCSL

Description
7.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
7.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F7R50MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F7R50MCSL-ND
Chassis Mount Resistors RER65F7R50MCSL-ND
7.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

7.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 7.5 OHM 10W 1% AXIAL LUGS - RER65F7R50MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 10W 1% AXIAL LUGS
RER65F7R50MCSL
RES 7.5 OHM 10W 1% AXIAL LUGS RER65F7R50MCSL
RES 7.5ohm 10W 1% AXIAL LUGS

RES 7.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F7R50MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F7R50MCSL
Chassis Mount Resistors RER65F7R50MCSL
RES CHAS MNT 7.5 OHM 1% 10W

RES CHAS MNT 7.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F7R50MCSL-ND RER65F7R50MCSL RER65F7R50MCSL
Product Name Chassis Mount Resistors RES 7.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details