Vishay Intertechnology, Inc. RES 7.5 OHM 10W 1% AXIAL LUGS RER65F7R50MC02

Description
RES 7.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 7.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 10W 1% AXIAL LUGS - RER65F7R50MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 10W 1% AXIAL LUGS
RER65F7R50MC02
RES 7.5 OHM 10W 1% AXIAL LUGS RER65F7R50MC02
RES 7.5ohm 10W 1% AXIAL LUGS

RES 7.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F7R50MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F7R50MC02-ND
Chassis Mount Resistors RER65F7R50MC02-ND
7.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

7.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F7R50MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F7R50MC02
Chassis Mount Resistors RER65F7R50MC02
RES CHAS MNT 7.5 OHM 1% 10W

RES CHAS MNT 7.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F7R50MC02 RER65F7R50MC02-ND RER65F7R50MC02
Product Name RES 7.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details