Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F7R32RCSL

Description
7.32 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
7.32 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F7R32RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F7R32RCSL-ND
Chassis Mount Resistors RER65F7R32RCSL-ND
7.32 Ohms ±1% 10W Wirewound Chassis Mount Resistor

7.32 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 7.32 OHM 10W 1% AXIAL LUGS - RER65F7R32RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32 OHM 10W 1% AXIAL LUGS
RER65F7R32RCSL
RES 7.32 OHM 10W 1% AXIAL LUGS RER65F7R32RCSL
RES 7.32ohm 10W 1% AXIAL LUGS

RES 7.32ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F7R32RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F7R32RCSL
Chassis Mount Resistors RER65F7R32RCSL
RES CHAS MNT 7.32 OHM 1% 10W

RES CHAS MNT 7.32 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F7R32RCSL-ND RER65F7R32RCSL RER65F7R32RCSL
Product Name Chassis Mount Resistors RES 7.32 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 7.32 ohms 7.32 ohms 7.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details