Vishay Intertechnology, Inc. RES 75 OHM 10W 1% AXIAL LUGS RER65F75R0MCSL

Description
RES 75ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 75ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 10W 1% AXIAL LUGS - RER65F75R0MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 10W 1% AXIAL LUGS
RER65F75R0MCSL
RES 75 OHM 10W 1% AXIAL LUGS RER65F75R0MCSL
RES 75ohm 10W 1% AXIAL LUGS

RES 75ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F75R0MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F75R0MCSL-ND
Chassis Mount Resistors RER65F75R0MCSL-ND
75 Ohms ±1% 10W Wirewound Chassis Mount Resistor

75 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F75R0MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F75R0MCSL
Chassis Mount Resistors RER65F75R0MCSL
RES CHAS MNT 75 OHM 1% 10W

RES CHAS MNT 75 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F75R0MCSL RER65F75R0MCSL-ND RER65F75R0MCSL
Product Name RES 75 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers