Vishay Intertechnology, Inc. RES 75 OHM 10W 1% AXIAL LUGS RER65F75R0MC02

Description
RES 75ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 75ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 10W 1% AXIAL LUGS - RER65F75R0MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 10W 1% AXIAL LUGS
RER65F75R0MC02
RES 75 OHM 10W 1% AXIAL LUGS RER65F75R0MC02
RES 75ohm 10W 1% AXIAL LUGS

RES 75ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F75R0MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F75R0MC02-ND
Chassis Mount Resistors RER65F75R0MC02-ND
75 Ohms ±1% 10W Wirewound Chassis Mount Resistor

75 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F75R0MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F75R0MC02
Chassis Mount Resistors RER65F75R0MC02
RES CHAS MNT 75 OHM 1% 10W

RES CHAS MNT 75 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F75R0MC02 RER65F75R0MC02-ND RER65F75R0MC02
Product Name RES 75 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details