Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F71R5RC02

Description
71.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
71.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F71R5RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F71R5RC02-ND
Chassis Mount Resistors RER65F71R5RC02-ND
71.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

71.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 71.5 OHM 10W 1% AXIAL LUGS - RER65F71R5RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 10W 1% AXIAL LUGS
RER65F71R5RC02
RES 71.5 OHM 10W 1% AXIAL LUGS RER65F71R5RC02
RES 71.5ohm 10W 1% AXIAL LUGS

RES 71.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F71R5RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F71R5RC02
Chassis Mount Resistors RER65F71R5RC02
RES CHAS MNT 71.5 OHM 1% 10W

RES CHAS MNT 71.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F71R5RC02-ND RER65F71R5RC02 RER65F71R5RC02
Product Name Chassis Mount Resistors RES 71.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details