Vishay Intertechnology, Inc. RES 70 OHM 10W 1% AXIAL LUGS RER65F70R0PCSL

Description
RES 70ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 70ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70 OHM 10W 1% AXIAL LUGS - RER65F70R0PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70 OHM 10W 1% AXIAL LUGS
RER65F70R0PCSL
RES 70 OHM 10W 1% AXIAL LUGS RER65F70R0PCSL
RES 70ohm 10W 1% AXIAL LUGS

RES 70ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F70R0PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F70R0PCSL-ND
Chassis Mount Resistors RER65F70R0PCSL-ND
70 Ohms ±1% 10W Wirewound Chassis Mount Resistor

70 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F70R0PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F70R0PCSL
Chassis Mount Resistors RER65F70R0PCSL
RES CHAS MNT 70 OHM 1% 10W

RES CHAS MNT 70 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F70R0PCSL RER65F70R0PCSL-ND RER65F70R0PCSL
Product Name RES 70 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 70 ohms 70 ohms 70 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers