Vishay Intertechnology, Inc. RES 700 OHM 10W 1% AXIAL LUGS RER65F7000RCSL

Description
RES 700ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 700ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 700 OHM 10W 1% AXIAL LUGS - RER65F7000RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 700 OHM 10W 1% AXIAL LUGS
RER65F7000RCSL
RES 700 OHM 10W 1% AXIAL LUGS RER65F7000RCSL
RES 700ohm 10W 1% AXIAL LUGS

RES 700ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F7000RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F7000RCSL-ND
Chassis Mount Resistors RER65F7000RCSL-ND
700 Ohms ±1% 10W Wirewound Chassis Mount Resistor

700 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F7000RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F7000RCSL
Chassis Mount Resistors RER65F7000RCSL
RES CHAS MNT 700 OHM 1% 10W

RES CHAS MNT 700 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F7000RCSL RER65F7000RCSL-ND RER65F7000RCSL
Product Name RES 700 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 700 ohms 700 ohms 700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details