Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F6R98MC02

Description
6.98 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.98 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F6R98MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F6R98MC02-ND
Chassis Mount Resistors RER65F6R98MC02-ND
6.98 Ohms ±1% 10W Wirewound Chassis Mount Resistor

6.98 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 6.98 OHM 10W 1% AXIAL LUGS - RER65F6R98MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98 OHM 10W 1% AXIAL LUGS
RER65F6R98MC02
RES 6.98 OHM 10W 1% AXIAL LUGS RER65F6R98MC02
RES 6.98ohm 10W 1% AXIAL LUGS

RES 6.98ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F6R98MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F6R98MC02
Chassis Mount Resistors RER65F6R98MC02
RES CHAS MNT 6.98 OHM 1% 10W

RES CHAS MNT 6.98 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F6R98MC02-ND RER65F6R98MC02 RER65F6R98MC02
Product Name Chassis Mount Resistors RES 6.98 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 6.98 ohms 6.98 ohms 6.98 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - C3A430RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details