Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F6R81RCSL

Description
6.81 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.81 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F6R81RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F6R81RCSL-ND
Chassis Mount Resistors RER65F6R81RCSL-ND
6.81 Ohms ±1% 10W Wirewound Chassis Mount Resistor

6.81 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 6.81 OHM 10W 1% AXIAL LUGS - RER65F6R81RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 10W 1% AXIAL LUGS
RER65F6R81RCSL
RES 6.81 OHM 10W 1% AXIAL LUGS RER65F6R81RCSL
RES 6.81ohm 10W 1% AXIAL LUGS

RES 6.81ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F6R81RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F6R81RCSL
Chassis Mount Resistors RER65F6R81RCSL
RES CHAS MNT 6.81 OHM 1% 10W

RES CHAS MNT 6.81 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F6R81RCSL-ND RER65F6R81RCSL RER65F6R81RCSL
Product Name Chassis Mount Resistors RES 6.81 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 6.81 ohms 6.81 ohms 6.81 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers