Vishay Intertechnology, Inc. RES 6.34 OHM 10W 1% AXIAL LUGS RER65F6R34RC02

Description
RES 6.34ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6.34ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34 OHM 10W 1% AXIAL LUGS - RER65F6R34RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM 10W 1% AXIAL LUGS
RER65F6R34RC02
RES 6.34 OHM 10W 1% AXIAL LUGS RER65F6R34RC02
RES 6.34ohm 10W 1% AXIAL LUGS

RES 6.34ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F6R34RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F6R34RC02-ND
Chassis Mount Resistors RER65F6R34RC02-ND
6.34 Ohms ±1% 10W Wirewound Chassis Mount Resistor

6.34 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F6R34RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F6R34RC02
Chassis Mount Resistors RER65F6R34RC02
RES CHAS MNT 6.34 OHM 1% 10W

RES CHAS MNT 6.34 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F6R34RC02 RER65F6R34RC02-ND RER65F6R34RC02
Product Name RES 6.34 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6.34 ohms 6.34 ohms 6.34 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details