Vishay Intertechnology, Inc. RES 6.19 OHM 10W 1% AXIAL LUGS RER65F6R19RCSL

Description
RES 6.19ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6.19ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 10W 1% AXIAL LUGS - RER65F6R19RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 10W 1% AXIAL LUGS
RER65F6R19RCSL
RES 6.19 OHM 10W 1% AXIAL LUGS RER65F6R19RCSL
RES 6.19ohm 10W 1% AXIAL LUGS

RES 6.19ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F6R19RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F6R19RCSL-ND
Chassis Mount Resistors RER65F6R19RCSL-ND
6.19 Ohms ±1% 10W Wirewound Chassis Mount Resistor

6.19 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F6R19RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F6R19RCSL
Chassis Mount Resistors RER65F6R19RCSL
RES CHAS MNT 6.19 OHM 1% 10W

RES CHAS MNT 6.19 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F6R19RCSL RER65F6R19RCSL-ND RER65F6R19RCSL
Product Name RES 6.19 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6.19 ohms 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers