Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F6R19RC02

Description
6.19 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.19 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F6R19RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F6R19RC02-ND
Chassis Mount Resistors RER65F6R19RC02-ND
6.19 Ohms ±1% 10W Wirewound Chassis Mount Resistor

6.19 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 6.19 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER65F6R19RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.19 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER65F6R19RC02
Res Wirewound 6.19 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER65F6R19RC02
Res Wirewound 6.19 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 6.19 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65F6R19RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F6R19RC02
Chassis Mount Resistors RER65F6R19RC02
RES CHAS MNT 6.19 OHM 1% 10W

RES CHAS MNT 6.19 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F6R19RC02-ND RER65F6R19RC02 RER65F6R19RC02
Product Name Chassis Mount Resistors Res Wirewound 6.19 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 6.19 ohms 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1-1879457-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers