Vishay Intertechnology, Inc. RES 69.8 OHM 10W 1% AXIAL LUGS RER65F69R8RCSL

Description
RES 69.8ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 69.8ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 10W 1% AXIAL LUGS - RER65F69R8RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 10W 1% AXIAL LUGS
RER65F69R8RCSL
RES 69.8 OHM 10W 1% AXIAL LUGS RER65F69R8RCSL
RES 69.8ohm 10W 1% AXIAL LUGS

RES 69.8ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F69R8RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F69R8RCSL-ND
Chassis Mount Resistors RER65F69R8RCSL-ND
69.8 Ohms ±1% 10W Wirewound Chassis Mount Resistor

69.8 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F69R8RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F69R8RCSL
Chassis Mount Resistors RER65F69R8RCSL
RES CHAS MNT 69.8 OHM 1% 10W

RES CHAS MNT 69.8 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F69R8RCSL RER65F69R8RCSL-ND RER65F69R8RCSL
Product Name RES 69.8 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details