Vishay Intertechnology, Inc. RES 68.1 OHM 10W 1% AXIAL LUGS RER65F68R1MC02

Description
RES 68.1ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 68.1ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 10W 1% AXIAL LUGS - RER65F68R1MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 10W 1% AXIAL LUGS
RER65F68R1MC02
RES 68.1 OHM 10W 1% AXIAL LUGS RER65F68R1MC02
RES 68.1ohm 10W 1% AXIAL LUGS

RES 68.1ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F68R1MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F68R1MC02-ND
Chassis Mount Resistors RER65F68R1MC02-ND
68.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

68.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F68R1MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F68R1MC02
Chassis Mount Resistors RER65F68R1MC02
RES CHAS MNT 68.1 OHM 1% 10W

RES CHAS MNT 68.1 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F68R1MC02 RER65F68R1MC02-ND RER65F68R1MC02
Product Name RES 68.1 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details