Vishay Intertechnology, Inc. RES 681 OHM 10W 1% AXIAL LUGS RER65F6810RCSL

Description
RES 681ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 681ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 10W 1% AXIAL LUGS - RER65F6810RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 10W 1% AXIAL LUGS
RER65F6810RCSL
RES 681 OHM 10W 1% AXIAL LUGS RER65F6810RCSL
RES 681ohm 10W 1% AXIAL LUGS

RES 681ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F6810RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F6810RCSL-ND
Chassis Mount Resistors RER65F6810RCSL-ND
681 Ohms ±1% 10W Wirewound Chassis Mount Resistor

681 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F6810RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F6810RCSL
Chassis Mount Resistors RER65F6810RCSL
RES CHAS MNT 681 OHM 1% 10W

RES CHAS MNT 681 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F6810RCSL RER65F6810RCSL-ND RER65F6810RCSL
Product Name RES 681 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details