Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058355-RER65F6810PC
Tolerance: 1 %
Weight: 6 g
Resistance: 681 Ω
Power Rating: 10 W
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): RWR84S6810FRB12; RH010680R0FE02; RH010680R0FE05; ERJ-2RKF6810X; ERJ-3EKF6810V; ERJ-6ENF6810V;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1058355-RER65F6810PC02 |
| Product Name | OEM Parts - OEM Parts (O - R) - RER65F6810PC02 |