Vishay Intertechnology, Inc. RES 64.9 OHM 10W 1% AXIAL LUGS RER65F64R9RC02

Description
RES 64.9ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 64.9ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 10W 1% AXIAL LUGS - RER65F64R9RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 10W 1% AXIAL LUGS
RER65F64R9RC02
RES 64.9 OHM 10W 1% AXIAL LUGS RER65F64R9RC02
RES 64.9ohm 10W 1% AXIAL LUGS

RES 64.9ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F64R9RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F64R9RC02-ND
Chassis Mount Resistors RER65F64R9RC02-ND
64.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

64.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F64R9RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F64R9RC02
Chassis Mount Resistors RER65F64R9RC02
RES CHAS MNT 64.9 OHM 1% 10W

RES CHAS MNT 64.9 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F64R9RC02 RER65F64R9RC02-ND RER65F64R9RC02
Product Name RES 64.9 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details