Vishay Intertechnology, Inc. RES 649 OHM 10W 1% AXIAL LUGS RER65F6490RCSL

Description
RES 649ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 649ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 10W 1% AXIAL LUGS - RER65F6490RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 10W 1% AXIAL LUGS
RER65F6490RCSL
RES 649 OHM 10W 1% AXIAL LUGS RER65F6490RCSL
RES 649ohm 10W 1% AXIAL LUGS

RES 649ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F6490RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F6490RCSL-ND
Chassis Mount Resistors RER65F6490RCSL-ND
649 Ohms ±1% 10W Wirewound Chassis Mount Resistor

649 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F6490RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F6490RCSL
Chassis Mount Resistors RER65F6490RCSL
RES CHAS MNT 649 OHM 1% 10W

RES CHAS MNT 649 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F6490RCSL RER65F6490RCSL-ND RER65F6490RCSL
Product Name RES 649 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details