Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F63R4RCSL

Description
63.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
63.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F63R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F63R4RCSL-ND
Chassis Mount Resistors RER65F63R4RCSL-ND
63.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

63.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 63.4 OHM 10W 1% AXIAL LUGS - RER65F63R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 10W 1% AXIAL LUGS
RER65F63R4RCSL
RES 63.4 OHM 10W 1% AXIAL LUGS RER65F63R4RCSL
RES 63.4ohm 10W 1% AXIAL LUGS

RES 63.4ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F63R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F63R4RCSL
Chassis Mount Resistors RER65F63R4RCSL
RES CHAS MNT 63.4 OHM 1% 10W

RES CHAS MNT 63.4 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F63R4RCSL-ND RER65F63R4RCSL RER65F63R4RCSL
Product Name Chassis Mount Resistors RES 63.4 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers