Vishay Intertechnology, Inc. RES 63.4 OHM 10W 1% AXIAL LUGS RER65F63R4RC02

Description
RES 63.4ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 63.4ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 10W 1% AXIAL LUGS - RER65F63R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 10W 1% AXIAL LUGS
RER65F63R4RC02
RES 63.4 OHM 10W 1% AXIAL LUGS RER65F63R4RC02
RES 63.4ohm 10W 1% AXIAL LUGS

RES 63.4ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F63R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F63R4RC02-ND
Chassis Mount Resistors RER65F63R4RC02-ND
63.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

63.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F63R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F63R4RC02
Chassis Mount Resistors RER65F63R4RC02
RES CHAS MNT 63.4 OHM 1% 10W

RES CHAS MNT 63.4 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F63R4RC02 RER65F63R4RC02-ND RER65F63R4RC02
Product Name RES 63.4 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details