Vishay Intertechnology, Inc. 619 OHM 10W Resistor RER65F6190RCSL

Description
RES CHAS MNT 619 OHM 1% 10W Product overview: RER65F6190RCSL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 619 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 619 OHM, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER65F6190RCSL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES CHAS MNT 619 OHM 1% 10W Product overview: RER65F6190RCSL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 619 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 619 OHM, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER65F6190RCSL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
619 OHM 10W Resistor - 54-RER65F6190RCSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
619 OHM 10W Resistor
54-RER65F6190RCSL
619 OHM 10W Resistor 54-RER65F6190RCSL
RES CHAS MNT 619 OHM 1% 10W Product overview: RER65F6190RCSL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 619 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 619 OHM, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER65F6190RCSL can be used for catalog matching and distributor lookup.

RES CHAS MNT 619 OHM 1% 10W Product overview: RER65F6190RCSL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 619 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 619 OHM, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER65F6190RCSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 619 OHM 10W 1% AXIAL LUGS - RER65F6190RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 10W 1% AXIAL LUGS
RER65F6190RCSL
RES 619 OHM 10W 1% AXIAL LUGS RER65F6190RCSL
RES 619ohm 10W 1% AXIAL LUGS

RES 619ohm 10W 1% AXIAL LUGS

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1039693-RER65F6190RCSL
Resistors - Chassis Mount Resistors 1039693-RER65F6190RCSL
Win Source Part Number: 1039693-RER65F6190RC SL Category: Resistors>Chassis Mount Resistors Series: Military, MIL-PRF-39009, RER65 Features: Military, Moisture Resistant Package: Bulk Height - Seated (Max): 0.405" (10.29mm) Standard Package: 10 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Lead Style: Solder Lugs Failure Rate: R (0.01%) Power (Watts): 10W Mounting Feature: Flanges Composition: Wirewound Resistance: 619 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.750" L x 0.800" W (19.05mm x 20.32mm) Alternative Parts (Cross-Reference): 85F619; 83F619; RWR80S6190FRB12; RWR82S6190FMB12; RWR89S6190FSB12; RWR89S6190FRB12; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: RER65F6190RCSL-MIL RoHS Status: RoHS non-compliant

Win Source Part Number: 1039693-RER65F6190RCSL
Category: Resistors>Chassis Mount Resistors
Series: Military, MIL-PRF-39009, RER65
Features: Military, Moisture Resistant
Package: Bulk
Height - Seated (Max): 0.405" (10.29mm)
Standard Package: 10
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Lead Style: Solder Lugs
Failure Rate: R (0.01%)
Power (Watts): 10W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 619 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 0.750" L x 0.800" W (19.05mm x 20.32mm)
Alternative Parts (Cross-Reference): 85F619; 83F619; RWR80S6190FRB12; RWR82S6190FMB12; RWR89S6190FSB12; RWR89S6190FRB12;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: RER65F6190RCSL-MIL
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Chassis Mount Resistors - RER65F6190RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F6190RCSL-ND
Chassis Mount Resistors RER65F6190RCSL-ND
619 Ohms ±1% 10W Wirewound Chassis Mount Resistor

619 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F6190RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F6190RCSL
Chassis Mount Resistors RER65F6190RCSL
RES CHAS MNT 619 OHM 1% 10W

RES CHAS MNT 619 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 54-RER65F6190RCSL RER65F6190RCSL 1039693-RER65F6190RCSL RER65F6190RCSL-ND RER65F6190RCSL
Product Name 619 OHM 10W Resistor RES 619 OHM 10W 1% AXIAL LUGS Resistors - Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial, Box Axial Leads Tab Terminals Axial, Box Solder Lugs
Resistance Range 619 ohms 619 ohms 619 ohms 619 ohms 619 ohms
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers