Vishay Intertechnology, Inc. RES 604 OHM 10W 1% AXIAL LUGS RER65F6040RC02

Description
RES 604ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 604ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 10W 1% AXIAL LUGS - RER65F6040RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 10W 1% AXIAL LUGS
RER65F6040RC02
RES 604 OHM 10W 1% AXIAL LUGS RER65F6040RC02
RES 604ohm 10W 1% AXIAL LUGS

RES 604ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F6040RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F6040RC02-ND
Chassis Mount Resistors RER65F6040RC02-ND
604 Ohms ±1% 10W Wirewound Chassis Mount Resistor

604 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F6040RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F6040RC02
Chassis Mount Resistors RER65F6040RC02
RES CHAS MNT 604 OHM 1% 10W

RES CHAS MNT 604 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F6040RC02 RER65F6040RC02-ND RER65F6040RC02
Product Name RES 604 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details