Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F6000RCSL

Description
600 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
600 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F6000RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F6000RCSL-ND
Chassis Mount Resistors RER65F6000RCSL-ND
600 Ohms ±1% 10W Wirewound Chassis Mount Resistor

600 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 600 OHM 10W 1% AXIAL LUGS - RER65F6000RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 10W 1% AXIAL LUGS
RER65F6000RCSL
RES 600 OHM 10W 1% AXIAL LUGS RER65F6000RCSL
RES 600ohm 10W 1% AXIAL LUGS

RES 600ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F6000RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F6000RCSL
Chassis Mount Resistors RER65F6000RCSL
RES CHAS MNT 600 OHM 1% 10W

RES CHAS MNT 600 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F6000RCSL-ND RER65F6000RCSL RER65F6000RCSL
Product Name Chassis Mount Resistors RES 600 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 600 ohms 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers