Vishay Intertechnology, Inc. RES 5.9 OHM 10W 1% AXIAL LUGS RER65F5R90RC02

Description
RES 5.9ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 5.9ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9 OHM 10W 1% AXIAL LUGS - RER65F5R90RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9 OHM 10W 1% AXIAL LUGS
RER65F5R90RC02
RES 5.9 OHM 10W 1% AXIAL LUGS RER65F5R90RC02
RES 5.9ohm 10W 1% AXIAL LUGS

RES 5.9ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F5R90RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F5R90RC02-ND
Chassis Mount Resistors RER65F5R90RC02-ND
5.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

5.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F5R90RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F5R90RC02
Chassis Mount Resistors RER65F5R90RC02
RES CHAS MNT 5.9 OHM 1% 10W

RES CHAS MNT 5.9 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F5R90RC02 RER65F5R90RC02-ND RER65F5R90RC02
Product Name RES 5.9 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 5.9 ohms 5.9 ohms 5.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers