Vishay Intertechnology, Inc. RES 5.62 OHM 10W 1% AXIAL LUGS RER65F5R62RCSL

Description
RES 5.62ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 5.62ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62 OHM 10W 1% AXIAL LUGS - RER65F5R62RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 10W 1% AXIAL LUGS
RER65F5R62RCSL
RES 5.62 OHM 10W 1% AXIAL LUGS RER65F5R62RCSL
RES 5.62ohm 10W 1% AXIAL LUGS

RES 5.62ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F5R62RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F5R62RCSL-ND
Chassis Mount Resistors RER65F5R62RCSL-ND
5.62 Ohms ±1% 10W Wirewound Chassis Mount Resistor

5.62 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F5R62RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F5R62RCSL
Chassis Mount Resistors RER65F5R62RCSL
RES CHAS MNT 5.62 OHM 1% 10W

RES CHAS MNT 5.62 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F5R62RCSL RER65F5R62RCSL-ND RER65F5R62RCSL
Product Name RES 5.62 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 5.62 ohms 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers