Vishay Intertechnology, Inc. Res Wirewound 5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER65F5R00RC02

Description
Res Wirewound 5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER65F5R00RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER65F5R00RC02
Res Wirewound 5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER65F5R00RC02
Res Wirewound 5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65F5R00RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F5R00RC02-ND
Chassis Mount Resistors RER65F5R00RC02-ND
5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F5R00RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F5R00RC02
Chassis Mount Resistors RER65F5R00RC02
RES CHAS MNT 5 OHM 1% 10W

RES CHAS MNT 5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F5R00RC02 RER65F5R00RC02-ND RER65F5R00RC02
Product Name Res Wirewound 5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details