Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F5900RCSL

Description
590 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
590 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F5900RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F5900RCSL-ND
Chassis Mount Resistors RER65F5900RCSL-ND
590 Ohms ±1% 10W Wirewound Chassis Mount Resistor

590 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 590 OHM 10W 1% AXIAL LUGS - RER65F5900RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 10W 1% AXIAL LUGS
RER65F5900RCSL
RES 590 OHM 10W 1% AXIAL LUGS RER65F5900RCSL
RES 590ohm 10W 1% AXIAL LUGS

RES 590ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F5900RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F5900RCSL
Chassis Mount Resistors RER65F5900RCSL
RES CHAS MNT 590 OHM 1% 10W

RES CHAS MNT 590 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F5900RCSL-ND RER65F5900RCSL RER65F5900RCSL
Product Name Chassis Mount Resistors RES 590 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 590 ohms 590 ohms 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details