Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F5900RC02

Description
590 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
590 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F5900RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F5900RC02-ND
Chassis Mount Resistors RER65F5900RC02-ND
590 Ohms ±1% 10W Wirewound Chassis Mount Resistor

590 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 590 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER65F5900RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 590 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER65F5900RC02
Res Wirewound 590 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F5900RC02
Res Wirewound 590 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 590 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65F5900RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F5900RC02
Chassis Mount Resistors RER65F5900RC02
RES CHAS MNT 590 OHM 1% 10W

RES CHAS MNT 590 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F5900RC02-ND RER65F5900RC02 RER65F5900RC02
Product Name Chassis Mount Resistors Res Wirewound 590 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 590 ohms 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers