Vishay Intertechnology, Inc. RES 56.2 OHM 10W 1% AXIAL LUGS RER65F56R2RCSL

Description
RES 56.2ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 56.2ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 10W 1% AXIAL LUGS - RER65F56R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 10W 1% AXIAL LUGS
RER65F56R2RCSL
RES 56.2 OHM 10W 1% AXIAL LUGS RER65F56R2RCSL
RES 56.2ohm 10W 1% AXIAL LUGS

RES 56.2ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F56R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F56R2RCSL-ND
Chassis Mount Resistors RER65F56R2RCSL-ND
56.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

56.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F56R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F56R2RCSL
Chassis Mount Resistors RER65F56R2RCSL
RES CHAS MNT 56.2 OHM 1% 10W

RES CHAS MNT 56.2 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F56R2RCSL RER65F56R2RCSL-ND RER65F56R2RCSL
Product Name RES 56.2 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers