Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F5620RC02

Description
562 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
562 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F5620RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F5620RC02-ND
Chassis Mount Resistors RER65F5620RC02-ND
562 Ohms ±1% 10W Wirewound Chassis Mount Resistor

562 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 562 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER65F5620RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 562 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER65F5620RC02
Res Wirewound 562 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F5620RC02
Res Wirewound 562 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 562 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65F5620RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F5620RC02
Chassis Mount Resistors RER65F5620RC02
RES CHAS MNT 562 OHM 1% 10W

RES CHAS MNT 562 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F5620RC02-ND RER65F5620RC02 RER65F5620RC02
Product Name Chassis Mount Resistors Res Wirewound 562 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 562 ohms 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers