Vishay Intertechnology, Inc. RES 562 OHM 10W 1% AXIAL LUGS RER65F5620PCSL

Description
RES 562ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 562ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 10W 1% AXIAL LUGS - RER65F5620PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 10W 1% AXIAL LUGS
RER65F5620PCSL
RES 562 OHM 10W 1% AXIAL LUGS RER65F5620PCSL
RES 562ohm 10W 1% AXIAL LUGS

RES 562ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F5620PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F5620PCSL-ND
Chassis Mount Resistors RER65F5620PCSL-ND
562 Ohms ±1% 10W Wirewound Chassis Mount Resistor

562 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F5620PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F5620PCSL
Chassis Mount Resistors RER65F5620PCSL
RES CHAS MNT 562 OHM 1% 10W

RES CHAS MNT 562 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F5620PCSL RER65F5620PCSL-ND RER65F5620PCSL
Product Name RES 562 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details