Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F54R9RC02

Description
54.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
54.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F54R9RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F54R9RC02-ND
Chassis Mount Resistors RER65F54R9RC02-ND
54.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

54.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 54.9 OHM 10W 1% AXIAL LUGS - RER65F54R9RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 10W 1% AXIAL LUGS
RER65F54R9RC02
RES 54.9 OHM 10W 1% AXIAL LUGS RER65F54R9RC02
RES 54.9ohm 10W 1% AXIAL LUGS

RES 54.9ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F54R9RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F54R9RC02
Chassis Mount Resistors RER65F54R9RC02
RES CHAS MNT 54.9 OHM 1% 10W

RES CHAS MNT 54.9 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F54R9RC02-ND RER65F54R9RC02 RER65F54R9RC02
Product Name Chassis Mount Resistors RES 54.9 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 2-1623773-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details