Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F5491RCSL

Description
5.49 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5.49 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F5491RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F5491RCSL-ND
Chassis Mount Resistors RER65F5491RCSL-ND
5.49 kOhms ±1% 10W Wirewound Chassis Mount Resistor

5.49 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 5.49K OHM 10W 1% AXIAL LUGS - RER65F5491RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 10W 1% AXIAL LUGS
RER65F5491RCSL
RES 5.49K OHM 10W 1% AXIAL LUGS RER65F5491RCSL
RES 5.49Kohm 10W 1% AXIAL LUGS

RES 5.49Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F5491RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F5491RCSL
Chassis Mount Resistors RER65F5491RCSL
RES CHAS MNT 5.49K OHM 1% 10W

RES CHAS MNT 5.49K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F5491RCSL-ND RER65F5491RCSL RER65F5491RCSL
Product Name Chassis Mount Resistors RES 5.49K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details