Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F5490RC02

Description
549 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
549 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F5490RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F5490RC02-ND
Chassis Mount Resistors RER65F5490RC02-ND
549 Ohms ±1% 10W Wirewound Chassis Mount Resistor

549 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 549 OHM 10W 1% AXIAL LUGS - RER65F5490RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 10W 1% AXIAL LUGS
RER65F5490RC02
RES 549 OHM 10W 1% AXIAL LUGS RER65F5490RC02
RES 549ohm 10W 1% AXIAL LUGS

RES 549ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F5490RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F5490RC02
Chassis Mount Resistors RER65F5490RC02
RES CHAS MNT 549 OHM 1% 10W

RES CHAS MNT 549 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F5490RC02-ND RER65F5490RC02 RER65F5490RC02
Product Name Chassis Mount Resistors RES 549 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 549 ohms 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - C71K8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers