Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F5401PCSL

Description
5.4 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5.4 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F5401PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F5401PCSL-ND
Chassis Mount Resistors RER65F5401PCSL-ND
5.4 kOhms ±1% 10W Wirewound Chassis Mount Resistor

5.4 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 5.4K OHM 10W 1% AXIAL LUGS - RER65F5401PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.4K OHM 10W 1% AXIAL LUGS
RER65F5401PCSL
RES 5.4K OHM 10W 1% AXIAL LUGS RER65F5401PCSL
RES 5.4Kohm 10W 1% AXIAL LUGS

RES 5.4Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F5401PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F5401PCSL
Chassis Mount Resistors RER65F5401PCSL
RES CHAS MNT 5.4K OHM 1% 10W

RES CHAS MNT 5.4K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F5401PCSL-ND RER65F5401PCSL RER65F5401PCSL
Product Name Chassis Mount Resistors RES 5.4K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details