Vishay Intertechnology, Inc. RES 536 OHM 10W 1% AXIAL LUGS RER65F5360RCSL

Description
RES 536ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 536ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 10W 1% AXIAL LUGS - RER65F5360RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 10W 1% AXIAL LUGS
RER65F5360RCSL
RES 536 OHM 10W 1% AXIAL LUGS RER65F5360RCSL
RES 536ohm 10W 1% AXIAL LUGS

RES 536ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F5360RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F5360RCSL-ND
Chassis Mount Resistors RER65F5360RCSL-ND
536 Ohms ±1% 10W Wirewound Chassis Mount Resistor

536 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F5360RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F5360RCSL
Chassis Mount Resistors RER65F5360RCSL
RES CHAS MNT 536 OHM 1% 10W

RES CHAS MNT 536 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F5360RCSL RER65F5360RCSL-ND RER65F5360RCSL
Product Name RES 536 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details