Vishay Intertechnology, Inc. Res Wirewound 5.11K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F5111RC02

Description
Res Wirewound 5.11K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 5.11K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.11K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER65F5111RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.11K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER65F5111RC02
Res Wirewound 5.11K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F5111RC02
Res Wirewound 5.11K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 5.11K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65F5111RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F5111RC02-ND
Chassis Mount Resistors RER65F5111RC02-ND
5.11 kOhms ±1% 10W Wirewound Chassis Mount Resistor

5.11 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F5111RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F5111RC02
Chassis Mount Resistors RER65F5111RC02
RES CHAS MNT 5.11K OHM 1% 10W

RES CHAS MNT 5.11K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F5111RC02 RER65F5111RC02-ND RER65F5111RC02
Product Name Res Wirewound 5.11K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers