Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F5050MCSL

Description
505 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
505 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F5050MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F5050MCSL-ND
Chassis Mount Resistors RER65F5050MCSL-ND
505 Ohms ±1% 10W Wirewound Chassis Mount Resistor

505 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 505 OHM 10W 1% AXIAL LUGS - RER65F5050MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 505 OHM 10W 1% AXIAL LUGS
RER65F5050MCSL
RES 505 OHM 10W 1% AXIAL LUGS RER65F5050MCSL
RES 505ohm 10W 1% AXIAL LUGS

RES 505ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F5050MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F5050MCSL
Chassis Mount Resistors RER65F5050MCSL
RES CHAS MNT 505 OHM 1% 10W

RES CHAS MNT 505 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F5050MCSL-ND RER65F5050MCSL RER65F5050MCSL
Product Name Chassis Mount Resistors RES 505 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 505 ohms 505 ohms 505 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers