Vishay Intertechnology, Inc. RES 4.99 OHM 10W 1% AXIAL LUGS RER65F4R99MCSL

Description
RES 4.99ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.99ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 10W 1% AXIAL LUGS - RER65F4R99MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 10W 1% AXIAL LUGS
RER65F4R99MCSL
RES 4.99 OHM 10W 1% AXIAL LUGS RER65F4R99MCSL
RES 4.99ohm 10W 1% AXIAL LUGS

RES 4.99ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F4R99MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F4R99MCSL-ND
Chassis Mount Resistors RER65F4R99MCSL-ND
4.99 Ohms ±1% 10W Wirewound Chassis Mount Resistor

4.99 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F4R99MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F4R99MCSL
Chassis Mount Resistors RER65F4R99MCSL
RES CHAS MNT 4.99 OHM 1% 10W

RES CHAS MNT 4.99 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F4R99MCSL RER65F4R99MCSL-ND RER65F4R99MCSL
Product Name RES 4.99 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details