Vishay Intertechnology, Inc. RES 4.99 OHM 10W 1% AXIAL LUGS RER65F4R99MC02

Description
RES 4.99ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.99ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 10W 1% AXIAL LUGS - RER65F4R99MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 10W 1% AXIAL LUGS
RER65F4R99MC02
RES 4.99 OHM 10W 1% AXIAL LUGS RER65F4R99MC02
RES 4.99ohm 10W 1% AXIAL LUGS

RES 4.99ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F4R99MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F4R99MC02-ND
Chassis Mount Resistors RER65F4R99MC02-ND
4.99 Ohms ±1% 10W Wirewound Chassis Mount Resistor

4.99 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F4R99MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F4R99MC02
Chassis Mount Resistors RER65F4R99MC02
RES CHAS MNT 4.99 OHM 1% 10W

RES CHAS MNT 4.99 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F4R99MC02 RER65F4R99MC02-ND RER65F4R99MC02
Product Name RES 4.99 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers