Vishay Intertechnology, Inc. RES 4.64 OHM 10W 1% AXIAL LUGS RER65F4R64RCSL

Description
RES 4.64ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.64ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 10W 1% AXIAL LUGS - RER65F4R64RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 10W 1% AXIAL LUGS
RER65F4R64RCSL
RES 4.64 OHM 10W 1% AXIAL LUGS RER65F4R64RCSL
RES 4.64ohm 10W 1% AXIAL LUGS

RES 4.64ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F4R64RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F4R64RCSL-ND
Chassis Mount Resistors RER65F4R64RCSL-ND
4.64 Ohms ±1% 10W Wirewound Chassis Mount Resistor

4.64 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F4R64RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F4R64RCSL
Chassis Mount Resistors RER65F4R64RCSL
RES CHAS MNT 4.64 OHM 1% 10W

RES CHAS MNT 4.64 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F4R64RCSL RER65F4R64RCSL-ND RER65F4R64RCSL
Product Name RES 4.64 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.64 ohms 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details