Vishay Intertechnology, Inc. Res Wirewound 49.9 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F49R9RC02

Description
Res Wirewound 49.9 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 49.9 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 49.9 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER65F49R9RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 49.9 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER65F49R9RC02
Res Wirewound 49.9 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F49R9RC02
Res Wirewound 49.9 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 49.9 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - 541-RER65F49R9RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER65F49R9RC02-ND
Chassis Mount Resistors 541-RER65F49R9RC02-ND
49.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

49.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F49R9RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F49R9RC02
Chassis Mount Resistors RER65F49R9RC02
RES CHAS MNT 49.9 OHM 1% 10W

RES CHAS MNT 49.9 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F49R9RC02 541-RER65F49R9RC02-ND RER65F49R9RC02
Product Name Res Wirewound 49.9 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 6661642P - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Power Rating 14 watts
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details