Vishay Intertechnology, Inc. RES 49.9 OHM 10W 1% AXIAL LUGS RER65F49R9MCSL

Description
RES 49.9ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 49.9ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 10W 1% AXIAL LUGS - RER65F49R9MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 10W 1% AXIAL LUGS
RER65F49R9MCSL
RES 49.9 OHM 10W 1% AXIAL LUGS RER65F49R9MCSL
RES 49.9ohm 10W 1% AXIAL LUGS

RES 49.9ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F49R9MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F49R9MCSL-ND
Chassis Mount Resistors RER65F49R9MCSL-ND
49.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

49.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F49R9MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F49R9MCSL
Chassis Mount Resistors RER65F49R9MCSL
RES CHAS MNT 49.9 OHM 1% 10W

RES CHAS MNT 49.9 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F49R9MCSL RER65F49R9MCSL-ND RER65F49R9MCSL
Product Name RES 49.9 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 5-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details