Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F4990RCSL

Description
499 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
499 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F4990RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F4990RCSL-ND
Chassis Mount Resistors RER65F4990RCSL-ND
499 Ohms ±1% 10W Wirewound Chassis Mount Resistor

499 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 499 OHM 10W 1% AXIAL LUGS - RER65F4990RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 10W 1% AXIAL LUGS
RER65F4990RCSL
RES 499 OHM 10W 1% AXIAL LUGS RER65F4990RCSL
RES 499ohm 10W 1% AXIAL LUGS

RES 499ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F4990RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F4990RCSL
Chassis Mount Resistors RER65F4990RCSL
RES CHAS MNT 499 OHM 1% 10W

RES CHAS MNT 499 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F4990RCSL-ND RER65F4990RCSL RER65F4990RCSL
Product Name Chassis Mount Resistors RES 499 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details