Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F4990RC02

Description
499 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
499 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F4990RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F4990RC02-ND
Chassis Mount Resistors RER65F4990RC02-ND
499 Ohms ±1% 10W Wirewound Chassis Mount Resistor

499 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 499 OHM 10W 1% AXIAL LUGS - RER65F4990RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 10W 1% AXIAL LUGS
RER65F4990RC02
RES 499 OHM 10W 1% AXIAL LUGS RER65F4990RC02
RES 499ohm 10W 1% AXIAL LUGS

RES 499ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F4990RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F4990RC02
Chassis Mount Resistors RER65F4990RC02
RES CHAS MNT 499 OHM 1% 10W

RES CHAS MNT 499 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F4990RC02-ND RER65F4990RC02 RER65F4990RC02
Product Name Chassis Mount Resistors RES 499 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers